The RM7 series is a three-pole, 16A general purpose relay with 3 form C (CO) contacts, designed for switching capacities up to 6000VA with AC or DC coil operation. It supports plug-in, PCB, chassis, or DIN-rail mounting and features a mechanical indicator and push-to-test button. The relay has a 24VDC coil option, operates within a temperature range of -40°C to 60°C for DC coils, and meets VDE 40003144 and UL E214025 approvals. It weighs 81g and includes insulation strength ratings of 2500Vrms between contact and coil, and 5000V surge withstand between contact and coil. Terminal types include quick-connect and PCB-THT, with material compliance to EU RoHS, ELV, REACH, and China RoHS.
Power Relay; Carry Current:16A; Coil Power VDC:1.2W; Contact Current AC Max:16A; Contact Voltage AC Max:440V; Leaded Process Compatible:No; No. of Poles:3; Peak Reflow Compatible (260 C):No; Relay Terminals:Quick Connect; Series:RM RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 52F951 |
| Product Name | Power Relay; Carry Current Schrack Te Connectivity |
| Approvals | RoHS |