RLW73P A3 1% R018 600PPM 1K RL
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 1712-RLW73PA3FR018TDFTR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Current Sensing; General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 2512; Wide 2512 |
| Tolerance | 1 +/- % |