RLP73V3AR020JTE -- RLP73V 3A R020 5% 2K RL CGS - TE CONNECTIVITY
TE Connectivity
Rlp73V 3A R020 5% 2K Rl Cgs - Te Connectivity
RLP73V3AR020JTE
Description
RLP73V 3A R020 5% 2K RL
Description
RLP73V 3A R020 5% 2K RL
Suppliers
Rlp73V 3A R020 5% 2K Rl Cgs - Te Connectivity
96X0606
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
96X0606 |
|
Product Name
|
Rlp73V 3A R020 5% 2K Rl Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Termination
Magnetic
Voltage Rating
12 volts
Current Rating
1.0 to 3.0 amps
View Details