RLP73V3AR018FTDF -- RLP73V 3A R018 1% 1K RL CGS - TE CONNECTIVITY
TE Connectivity
Rlp73V 3A R018 1% 1K Rl Cgs - Te Connectivity
RLP73V3AR018FTDF
Description
RLP73V 3A R018 1% 1K RL
Description
RLP73V 3A R018 1% 1K RL
Suppliers
Rlp73V 3A R018 1% 1K Rl Cgs - Te Connectivity
96X0603
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
96X0603 |
|
Product Name
|
Rlp73V 3A R018 1% 1K Rl Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
4.0 amps
View Details