TE Connectivity RES 0.018 OHM 2W 1% 2512 RLP73V3AR018FTDF

Description
RES 0.018ohm 2W 1% 2512
Request a Quote Datasheet
Description
RES 0.018ohm 2W 1% 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.018 OHM 2W 1% 2512 - RLP73V3AR018FTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.018 OHM 2W 1% 2512
RLP73V3AR018FTDF
RES 0.018 OHM 2W 1% 2512 RLP73V3AR018FTDF
RES 0.018ohm 2W 1% 2512

RES 0.018ohm 2W 1% 2512

Supplier's Site
Chip Resistor - Surface Mount - A109676CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109676CT-ND
Chip Resistor - Surface Mount A109676CT-ND
18 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

18 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109676TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109676TR-ND
Chip Resistor - Surface Mount A109676TR-ND
18 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

18 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
SMD 0.018 OHM 2W Resistor - 52-RLP73V3AR018FTDF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.018 OHM 2W Resistor
52-RLP73V3AR018FTDF
SMD 0.018 OHM 2W Resistor 52-RLP73V3AR018FTDF
RES SMD 0.018 OHM 1% 2W 2512 Product overview: RLP73V3AR018FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.018 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.018 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73V3AR018FTDF can be used for catalog matching and distributor lookup.

RES SMD 0.018 OHM 1% 2W 2512 Product overview: RLP73V3AR018FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.018 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.018 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73V3AR018FTDF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number RLP73V3AR018FTDF A109676CT-ND 52-RLP73V3AR018FTDF
Product Name RES 0.018 OHM 2W 1% 2512 Chip Resistor - Surface Mount SMD 0.018 OHM 2W Resistor
Mounting / Packaging 2512 2512; 2512
Resistance Range 0.0180 ohms 0.0180 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details