TE Connectivity Chip Resistor - Surface Mount RLP73V3AR016FTDF

Description
16 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
16 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A109675DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109675DKR-ND
Chip Resistor - Surface Mount A109675DKR-ND
16 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

16 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109675CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109675CT-ND
Chip Resistor - Surface Mount A109675CT-ND
16 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

16 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109675TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109675TR-ND
Chip Resistor - Surface Mount A109675TR-ND
16 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

16 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
RES 0.016 OHM 2W 1% 2512 - RLP73V3AR016FTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.016 OHM 2W 1% 2512
RLP73V3AR016FTDF
RES 0.016 OHM 2W 1% 2512 RLP73V3AR016FTDF
RES 0.016ohm 2W 1% 2512

RES 0.016ohm 2W 1% 2512

Supplier's Site
Current Sense Res, 0R016, 1%, 2 W, 2512; Resistance Te Connectivity - 43AC4013 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R016, 1%, 2 W, 2512; Resistance Te Connectivity
43AC4013
Current Sense Res, 0R016, 1%, 2 W, 2512; Resistance Te Connectivity 43AC4013
CURRENT SENSE RES, 0R016, 1%, 2 W, 2512; Resistance:0.016ohm; Product Range:RL73 Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R016, 1%, 2 W, 2512; Resistance:0.016ohm; Product Range:RL73 Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site
Current Sense Res, R016, 2W, 2512; Resistance Cgs Te Connectivity - 96X0601 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, R016, 2W, 2512; Resistance Cgs Te Connectivity
96X0601
Current Sense Res, R016, 2W, 2512; Resistance Cgs Te Connectivity 96X0601
CURRENT SENSE RES, R016, 2W, 2512; Resistance:0.016ohm; Product Range:RL73 Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.35mm RoHS Compliant: Yes

CURRENT SENSE RES, R016, 2W, 2512; Resistance:0.016ohm; Product Range:RL73 Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A109675DKR-ND RLP73V3AR016FTDF 43AC4013 96X0601
Product Name Chip Resistor - Surface Mount RES 0.016 OHM 2W 1% 2512 Current Sense Res, 0R016, 1%, 2 W, 2512; Resistance Te Connectivity Current Sense Res, R016, 2W, 2512; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing Current Sensing
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512 2512 2512; 2512 [6432 Metric]
Resistance Range 0.0160 ohms 0.0160 ohms 0.0160 ohms 0.0160 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details