TE Connectivity SMD 0.015 OHM 2W Resistor RLP73V3AR015JTE

Description
RES SMD 0.015 OHM 5% 2W 2512 Product overview: RLP73V3AR015JTE from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.015 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.015 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73V3AR015JTE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 0.015 OHM 5% 2W 2512 Product overview: RLP73V3AR015JTE from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.015 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.015 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73V3AR015JTE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.015 OHM 2W Resistor - 52-RLP73V3AR015JTE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.015 OHM 2W Resistor
52-RLP73V3AR015JTE
SMD 0.015 OHM 2W Resistor 52-RLP73V3AR015JTE
RES SMD 0.015 OHM 5% 2W 2512 Product overview: RLP73V3AR015JTE from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.015 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.015 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73V3AR015JTE can be used for catalog matching and distributor lookup.

RES SMD 0.015 OHM 5% 2W 2512 Product overview: RLP73V3AR015JTE from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.015 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.015 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73V3AR015JTE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 0.015 OHM 2W 5% 2512 - RLP73V3AR015JTE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.015 OHM 2W 5% 2512
RLP73V3AR015JTE
RES 0.015 OHM 2W 5% 2512 RLP73V3AR015JTE
RES 0.015ohm 2W 5% 2512

RES 0.015ohm 2W 5% 2512

Supplier's Site
Chip Resistor - Surface Mount - A109871CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109871CT-ND
Chip Resistor - Surface Mount A109871CT-ND
15 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

15 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109871TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109871TR-ND
Chip Resistor - Surface Mount A109871TR-ND
15 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

15 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Smd Current Sense Resistors, Rl73 Series, 0.015 Ohm, 2 W, 5%, 2512 [6432 Metric] Rohs Compliant Te Connectivity - 24W6795 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Rl73 Series, 0.015 Ohm, 2 W, 5%, 2512 [6432 Metric] Rohs Compliant Te Connectivity
24W6795
Smd Current Sense Resistors, Rl73 Series, 0.015 Ohm, 2 W, 5%, 2512 [6432 Metric] Rohs Compliant Te Connectivity 24W6795
SMD Current Sense Resistors, RL73 Series, 0.015 ohm, 2 W, - 5%, 2512 [6432 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, RL73 Series, 0.015 ohm, 2 W, - 5%, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-RLP73V3AR015JTE RLP73V3AR015JTE A109871CT-ND 24W6795
Product Name SMD 0.015 OHM 2W Resistor RES 0.015 OHM 2W 5% 2512 Chip Resistor - Surface Mount Smd Current Sense Resistors, Rl73 Series, 0.015 Ohm, 2 W, 5%, 2512 [6432 Metric] Rohs Compliant Te Connectivity
Resistance Range 0.0150 ohms 0.0150 ohms 0.0150 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Mounting / Packaging 2512 2512; 2512 2512
Power Rating 2 watts 2 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details