RLP73V3AR015FTDF -- RLP73V 3A R015 1% 1K RL CGS - TE CONNECTIVITY
TE Connectivity
Rlp73V 3A R015 1% 1K Rl Cgs - Te Connectivity
RLP73V3AR015FTDF
Description
RLP73V 3A R015 1% 1K RL
Description
RLP73V 3A R015 1% 1K RL
Suppliers
Rlp73V 3A R015 1% 1K Rl Cgs - Te Connectivity
35AC3452
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
35AC3452 |
|
Product Name
|
Rlp73V 3A R015 1% 1K Rl Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details
Mounting
Inline, Panel/Bulkhead
Current Rating
30.0 to 240.0 amps
View Details
3 suppliers
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
6.0 amps
View Details