TE Connectivity Chip Resistor - Surface Mount RLP73V3AR015FTDF

Description
15 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
15 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A109674DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109674DKR-ND
Chip Resistor - Surface Mount A109674DKR-ND
15 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

15 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109674TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109674TR-ND
Chip Resistor - Surface Mount A109674TR-ND
15 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

15 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109674CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109674CT-ND
Chip Resistor - Surface Mount A109674CT-ND
15 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

15 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
RES 0.015 OHM 2W 1% 2512 - RLP73V3AR015FTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.015 OHM 2W 1% 2512
RLP73V3AR015FTDF
RES 0.015 OHM 2W 1% 2512 RLP73V3AR015FTDF
RES 0.015ohm 2W 1% 2512

RES 0.015ohm 2W 1% 2512

Supplier's Site
Current Sense Res, 0R015, 1%, 2 W, 2512; Resistance Te Connectivity - 43AC4012 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R015, 1%, 2 W, 2512; Resistance Te Connectivity
43AC4012
Current Sense Res, 0R015, 1%, 2 W, 2512; Resistance Te Connectivity 43AC4012
CURRENT SENSE RES, 0R015, 1%, 2 W, 2512; Resistance:0.015ohm; Product Range:RL73 Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R015, 1%, 2 W, 2512; Resistance:0.015ohm; Product Range:RL73 Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A109674DKR-ND RLP73V3AR015FTDF 43AC4012
Product Name Chip Resistor - Surface Mount RES 0.015 OHM 2W 1% 2512 Current Sense Res, 0R015, 1%, 2 W, 2512; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512 2512
Resistance Range 0.0150 ohms 0.0150 ohms 0.0150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details