TE Connectivity RES 0.013 OHM 2W 5% 2512 RLP73V3AR013JTE

Description
RES 0.013ohm 2W 5% 2512
Request a Quote Datasheet
Description
RES 0.013ohm 2W 5% 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.013 OHM 2W 5% 2512 - RLP73V3AR013JTE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.013 OHM 2W 5% 2512
RLP73V3AR013JTE
RES 0.013 OHM 2W 5% 2512 RLP73V3AR013JTE
RES 0.013ohm 2W 5% 2512

RES 0.013ohm 2W 5% 2512

Supplier's Site
Chip Resistor - Surface Mount - A109870TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109870TR-ND
Chip Resistor - Surface Mount A109870TR-ND
13 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

13 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109870DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109870DKR-ND
Chip Resistor - Surface Mount A109870DKR-ND
13 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

13 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109870CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109870CT-ND
Chip Resistor - Surface Mount A109870CT-ND
13 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

13 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLP73V3AR013JTE A109870TR-ND
Product Name RES 0.013 OHM 2W 5% 2512 Chip Resistor - Surface Mount
Mounting / Packaging 2512 2512; 2512
Resistance Range 0.0130 ohms 0.0130 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176073-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 649 ohms
View Details
4 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details