TE Connectivity Chip Resistor - Surface Mount RLP73V3AR013FTDF

Description
13 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
Request a Quote
Description
13 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Current Sense Resistor, part number 43AC4011, is a thick film chip resistor designed for current sensing applications. It features a resistance value of 0.013 ohms with a tolerance of ±1%, and a power rating of 2 watts at 70°C. This resistor is part of the RL73 series and comes in a 2512 case style, making it suitable for various applications including audio, communications, automotive, and low voltage power supplies. The resistor is RoHS compliant and constructed with a special metal glaze resistive element, which enhances its durability and performance in current detection scenarios. Its operating temperature range is from -55°C to +155°C, ensuring reliability in diverse environmental conditions.

Datasheet Summary
Powered by GS/AI

The Current Sense Resistor, part number 43AC4011, is a thick film chip resistor designed for current sensing applications. It features a resistance value of 0.013 ohms with a tolerance of ±1%, and a power rating of 2 watts at 70°C. This resistor is part of the RL73 series and comes in a 2512 case style, making it suitable for various applications including audio, communications, automotive, and low voltage power supplies. The resistor is RoHS compliant and constructed with a special metal glaze resistive element, which enhances its durability and performance in current detection scenarios. Its operating temperature range is from -55°C to +155°C, ensuring reliability in diverse environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A109673DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109673DKR-ND
Chip Resistor - Surface Mount A109673DKR-ND
13 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

13 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109673CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109673CT-ND
Chip Resistor - Surface Mount A109673CT-ND
13 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

13 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109673TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109673TR-ND
Chip Resistor - Surface Mount A109673TR-ND
13 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

13 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
SMD 0.013 OHM 2W Resistor - 52-RLP73V3AR013FTDF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.013 OHM 2W Resistor
52-RLP73V3AR013FTDF
SMD 0.013 OHM 2W Resistor 52-RLP73V3AR013FTDF
RES SMD 0.013 OHM 1% 2W 2512 Product overview: RLP73V3AR013FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.013 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.013 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73V3AR013FTDF can be used for catalog matching and distributor lookup.

RES SMD 0.013 OHM 1% 2W 2512 Product overview: RLP73V3AR013FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.013 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.013 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73V3AR013FTDF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 0.013 OHM 2W 1% 2512 - RLP73V3AR013FTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.013 OHM 2W 1% 2512
RLP73V3AR013FTDF
RES 0.013 OHM 2W 1% 2512 RLP73V3AR013FTDF
RES 0.013ohm 2W 1% 2512

RES 0.013ohm 2W 1% 2512

Supplier's Site
Current Sense Res, 0R013, 1%, 2 W, 2512; Resistance Te Connectivity - 43AC4011 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R013, 1%, 2 W, 2512; Resistance Te Connectivity
43AC4011
Current Sense Res, 0R013, 1%, 2 W, 2512; Resistance Te Connectivity 43AC4011
CURRENT SENSE RES, 0R013, 1%, 2 W, 2512; Resistance:0.013ohm; Product Range:RL73 Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R013, 1%, 2 W, 2512; Resistance:0.013ohm; Product Range:RL73 Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A109673DKR-ND 52-RLP73V3AR013FTDF RLP73V3AR013FTDF 43AC4011
Product Name Chip Resistor - Surface Mount SMD 0.013 OHM 2W Resistor RES 0.013 OHM 2W 1% 2512 Current Sense Res, 0R013, 1%, 2 W, 2512; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512 2512
Resistance Range 0.0130 ohms 0.0130 ohms 0.0130 ohms 0.0130 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details