TE Connectivity RES 0.012 OHM 2W 5% 2512 RLP73V3AR012JTE

Description
RES 0.012ohm 2W 5% 2512
Request a Quote Datasheet
Description
RES 0.012ohm 2W 5% 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.012 OHM 2W 5% 2512 - RLP73V3AR012JTE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.012 OHM 2W 5% 2512
RLP73V3AR012JTE
RES 0.012 OHM 2W 5% 2512 RLP73V3AR012JTE
RES 0.012ohm 2W 5% 2512

RES 0.012ohm 2W 5% 2512

Supplier's Site
Chip Resistor - Surface Mount - A109869CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109869CT-ND
Chip Resistor - Surface Mount A109869CT-ND
12 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

12 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109869TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109869TR-ND
Chip Resistor - Surface Mount A109869TR-ND
12 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

12 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109869DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109869DKR-ND
Chip Resistor - Surface Mount A109869DKR-ND
12 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

12 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLP73V3AR012JTE A109869CT-ND
Product Name RES 0.012 OHM 2W 5% 2512 Chip Resistor - Surface Mount
Mounting / Packaging 2512 2512; 2512
Resistance Range 0.0120 ohms 0.0120 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details