TE Connectivity RES 0.012 OHM 2W 1% 2512 RLP73V3AR012FTDF

Description
RES 0.012ohm 2W 1% 2512
Request a Quote Datasheet
Description
RES 0.012ohm 2W 1% 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.012 OHM 2W 1% 2512 - RLP73V3AR012FTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.012 OHM 2W 1% 2512
RLP73V3AR012FTDF
RES 0.012 OHM 2W 1% 2512 RLP73V3AR012FTDF
RES 0.012ohm 2W 1% 2512

RES 0.012ohm 2W 1% 2512

Supplier's Site
Chip Resistor - Surface Mount - A109672TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109672TR-ND
Chip Resistor - Surface Mount A109672TR-ND
12 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

12 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109672DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109672DKR-ND
Chip Resistor - Surface Mount A109672DKR-ND
12 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

12 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109672CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109672CT-ND
Chip Resistor - Surface Mount A109672CT-ND
12 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

12 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
SMD 0.012 OHM 2W Resistor - 52-RLP73V3AR012FTDF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.012 OHM 2W Resistor
52-RLP73V3AR012FTDF
SMD 0.012 OHM 2W Resistor 52-RLP73V3AR012FTDF
RES SMD 0.012 OHM 1% 2W 2512 Product overview: RLP73V3AR012FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.012 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.012 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73V3AR012FTDF can be used for catalog matching and distributor lookup.

RES SMD 0.012 OHM 1% 2W 2512 Product overview: RLP73V3AR012FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.012 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.012 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73V3AR012FTDF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Current Sense Res, 0R012, 1%, 2 W, 2512; Resistance Te Connectivity - 43AC4010 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R012, 1%, 2 W, 2512; Resistance Te Connectivity
43AC4010
Current Sense Res, 0R012, 1%, 2 W, 2512; Resistance Te Connectivity 43AC4010
CURRENT SENSE RES, 0R012, 1%, 2 W, 2512; Resistance:0.012ohm; Product Range:RL73 Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R012, 1%, 2 W, 2512; Resistance:0.012ohm; Product Range:RL73 Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RLP73V3AR012FTDF A109672TR-ND 52-RLP73V3AR012FTDF 43AC4010
Product Name RES 0.012 OHM 2W 1% 2512 Chip Resistor - Surface Mount SMD 0.012 OHM 2W Resistor Current Sense Res, 0R012, 1%, 2 W, 2512; Resistance Te Connectivity
Mounting / Packaging 2512 2512; 2512 2512
Resistance Range 0.0120 ohms 0.0120 ohms 0.0120 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts 2 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1260395 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1632
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers