RLP73V3AR011JTE -- RLP73V 3A R011 5% 2K RL CGS - TE CONNECTIVITY
TE Connectivity
Rlp73V 3A R011 5% 2K Rl Cgs - Te Connectivity
RLP73V3AR011JTE
Description
RLP73V 3A R011 5% 2K RL
Description
RLP73V 3A R011 5% 2K RL
Suppliers
Rlp73V 3A R011 5% 2K Rl Cgs - Te Connectivity
96X0594
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
96X0594 |
|
Product Name
|
Rlp73V 3A R011 5% 2K Rl Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Mounting
Panel Mount
Current Rating
2.0 amps
View Details
2 suppliers