TE Connectivity Chip Resistor - Surface Mount RLP73V3AR011JTE

Description
11 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
11 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A109868CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109868CT-ND
Chip Resistor - Surface Mount A109868CT-ND
11 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

11 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109868TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109868TR-ND
Chip Resistor - Surface Mount A109868TR-ND
11 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

11 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
RES 0.011 OHM 2W 5% 2512 - RLP73V3AR011JTE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.011 OHM 2W 5% 2512
RLP73V3AR011JTE
RES 0.011 OHM 2W 5% 2512 RLP73V3AR011JTE
RES 0.011ohm 2W 5% 2512

RES 0.011ohm 2W 5% 2512

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number A109868CT-ND RLP73V3AR011JTE
Product Name Chip Resistor - Surface Mount RES 0.011 OHM 2W 5% 2512
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512
Resistance Range 0.0110 ohms 0.0110 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 2567769 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3923FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers