TE Connectivity Chip Resistor - Surface Mount RLP73V3AR010FTDF

Description
10 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
10 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A109670CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109670CT-ND
Chip Resistor - Surface Mount A109670CT-ND
10 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

10 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109670TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109670TR-ND
Chip Resistor - Surface Mount A109670TR-ND
10 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

10 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109670DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109670DKR-ND
Chip Resistor - Surface Mount A109670DKR-ND
10 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

10 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
RES 0.01 OHM 2W 1% 2512 - RLP73V3AR010FTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.01 OHM 2W 1% 2512
RLP73V3AR010FTDF
RES 0.01 OHM 2W 1% 2512 RLP73V3AR010FTDF
RES 0.01ohm 2W 1% 2512

RES 0.01ohm 2W 1% 2512

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RLP73V3AR010FTDF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RLP73V3AR010FTDF
Resistors - Chip Resistor - Surface Mount RLP73V3AR010FTDF
RES 0.01 OHM 1% 2W 2512

RES 0.01 OHM 1% 2W 2512

Supplier's Site
Current Sense Res, 0R01, 1%, 2 W, 2512; Resistance Te Connectivity - 43AC4008 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R01, 1%, 2 W, 2512; Resistance Te Connectivity
43AC4008
Current Sense Res, 0R01, 1%, 2 W, 2512; Resistance Te Connectivity 43AC4008
CURRENT SENSE RES, 0R01, 1%, 2 W, 2512; Resistance:0.01ohm; Product Range:RL73 Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R01, 1%, 2 W, 2512; Resistance:0.01ohm; Product Range:RL73 Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A109670CT-ND RLP73V3AR010FTDF RLP73V3AR010FTDF 43AC4008
Product Name Chip Resistor - Surface Mount RES 0.01 OHM 2W 1% 2512 Resistors - Chip Resistor - Surface Mount Current Sense Res, 0R01, 1%, 2 W, 2512; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512 2512; 2512 (6432 Metric) 2512
Resistance Range 0.0100 ohms 0.0100 ohms 0.0100 ohms 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573325 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 4.7 ohms
View Details