TE Connectivity RES 0.02 OHM 1/2W 5% 1206 RLP73V2BR020JTD

Description
RES 0.02ohm 1/2W 5% 1206
Request a Quote Datasheet
Description
RES 0.02ohm 1/2W 5% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.02 OHM 1/2W 5% 1206 - RLP73V2BR020JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.02 OHM 1/2W 5% 1206
RLP73V2BR020JTD
RES 0.02 OHM 1/2W 5% 1206 RLP73V2BR020JTD
RES 0.02ohm 1/2W 5% 1206

RES 0.02ohm 1/2W 5% 1206

Supplier's Site
Chip Resistor - Surface Mount - A109825TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109825TR-ND
Chip Resistor - Surface Mount A109825TR-ND
20 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

20 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109825CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109825CT-ND
Chip Resistor - Surface Mount A109825CT-ND
20 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

20 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Current Sense Res, 0R02, 5%, 500 Mw; Resistance Te Connectivity - 43AC4007 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R02, 5%, 500 Mw; Resistance Te Connectivity
43AC4007
Current Sense Res, 0R02, 5%, 500 Mw; Resistance Te Connectivity 43AC4007
CURRENT SENSE RES, 0R02, 5%, 500 MW; Resistance:0.02ohm; Product Range:RL73 Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R02, 5%, 500 MW; Resistance:0.02ohm; Product Range:RL73 Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLP73V2BR020JTD A109825TR-ND 43AC4007
Product Name RES 0.02 OHM 1/2W 5% 1206 Chip Resistor - Surface Mount Current Sense Res, 0R02, 5%, 500 Mw; Resistance Te Connectivity
Mounting / Packaging 1206 1206; 1206 1206
Resistance Range 0.0200 ohms 0.0200 ohms 0.0200 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R151JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chip Resistor - Surface Mount - A138540DKR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details