TE Connectivity RES 0.015 OHM 1/2W 5% 1206 RLP73V2BR015JTD

Description
RES 0.015ohm 1/2W 5% 1206
Request a Quote Datasheet
Description
RES 0.015ohm 1/2W 5% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.015 OHM 1/2W 5% 1206 - RLP73V2BR015JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.015 OHM 1/2W 5% 1206
RLP73V2BR015JTD
RES 0.015 OHM 1/2W 5% 1206 RLP73V2BR015JTD
RES 0.015ohm 1/2W 5% 1206

RES 0.015ohm 1/2W 5% 1206

Supplier's Site
Chip Resistor - Surface Mount - A109822TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109822TR-ND
Chip Resistor - Surface Mount A109822TR-ND
15 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

15 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109822CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109822CT-ND
Chip Resistor - Surface Mount A109822CT-ND
15 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

15 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109822DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109822DKR-ND
Chip Resistor - Surface Mount A109822DKR-ND
15 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

15 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Smd Current Sense Resistors, Rl73 Series, 0.015 Ohm, 500 Mw, 5%, 1206 [3216 Metric] Rohs Compliant Te Connectivity - 24W6791 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Rl73 Series, 0.015 Ohm, 500 Mw, 5%, 1206 [3216 Metric] Rohs Compliant Te Connectivity
24W6791
Smd Current Sense Resistors, Rl73 Series, 0.015 Ohm, 500 Mw, 5%, 1206 [3216 Metric] Rohs Compliant Te Connectivity 24W6791
SMD Current Sense Resistors, RL73 Series, 0.015 ohm, 500 mW, - 5%, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, RL73 Series, 0.015 ohm, 500 mW, - 5%, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLP73V2BR015JTD A109822TR-ND 24W6791
Product Name RES 0.015 OHM 1/2W 5% 1206 Chip Resistor - Surface Mount Smd Current Sense Resistors, Rl73 Series, 0.015 Ohm, 500 Mw, 5%, 1206 [3216 Metric] Rohs Compliant Te Connectivity
Mounting / Packaging 1206 1206; 1206 1206
Resistance Range 0.0150 ohms 0.0150 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details