TE Connectivity RES 0.015 OHM 1/2W 1% 1206 RLP73V2BR015FTDF

Description
RES 0.015ohm 1/2W 1% 1206
Request a Quote Datasheet
Description
RES 0.015ohm 1/2W 1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.015 OHM 1/2W 1% 1206 - RLP73V2BR015FTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.015 OHM 1/2W 1% 1206
RLP73V2BR015FTDF
RES 0.015 OHM 1/2W 1% 1206 RLP73V2BR015FTDF
RES 0.015ohm 1/2W 1% 1206

RES 0.015ohm 1/2W 1% 1206

Supplier's Site
Chip Resistor - Surface Mount - A109625CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109625CT-ND
Chip Resistor - Surface Mount A109625CT-ND
15 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

15 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109625DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109625DKR-ND
Chip Resistor - Surface Mount A109625DKR-ND
15 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

15 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109625TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109625TR-ND
Chip Resistor - Surface Mount A109625TR-ND
15 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

15 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLP73V2BR015FTDF A109625CT-ND
Product Name RES 0.015 OHM 1/2W 1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 0.0150 ohms 0.0150 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details