TE Connectivity RES 0.013 OHM 1/2W 5% 1206 RLP73V2BR013JTD

Description
RES 0.013ohm 1/2W 5% 1206
Request a Quote Datasheet
Description
RES 0.013ohm 1/2W 5% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.013 OHM 1/2W 5% 1206 - RLP73V2BR013JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.013 OHM 1/2W 5% 1206
RLP73V2BR013JTD
RES 0.013 OHM 1/2W 5% 1206 RLP73V2BR013JTD
RES 0.013ohm 1/2W 5% 1206

RES 0.013ohm 1/2W 5% 1206

Supplier's Site
Chip Resistor - Surface Mount - A109821CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109821CT-ND
Chip Resistor - Surface Mount A109821CT-ND
13 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

13 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109821TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109821TR-ND
Chip Resistor - Surface Mount A109821TR-ND
13 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

13 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLP73V2BR013JTD A109821CT-ND
Product Name RES 0.013 OHM 1/2W 5% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 0.0130 ohms 0.0130 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1722173 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R472JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers