TE Connectivity Chip Resistor - Surface Mount RLP73V2BR013FTDF

Description
13 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
13 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A109624DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109624DKR-ND
Chip Resistor - Surface Mount A109624DKR-ND
13 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

13 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109624CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109624CT-ND
Chip Resistor - Surface Mount A109624CT-ND
13 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

13 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109624TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109624TR-ND
Chip Resistor - Surface Mount A109624TR-ND
13 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

13 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
RES 0.013 OHM 1/2W 1% 1206 - RLP73V2BR013FTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.013 OHM 1/2W 1% 1206
RLP73V2BR013FTDF
RES 0.013 OHM 1/2W 1% 1206 RLP73V2BR013FTDF
RES 0.013ohm 1/2W 1% 1206

RES 0.013ohm 1/2W 1% 1206

Supplier's Site
0.013 OHM 2W Resistor - 52-RLP73V2BR013FTDF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.013 OHM 2W Resistor
52-RLP73V2BR013FTDF
0.013 OHM 2W Resistor 52-RLP73V2BR013FTDF
RES 0.013 OHM 1% 1/2W 1206 Product overview: RLP73V2BR013FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.013 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.013 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73V2BR013FTDF can be used for catalog matching and distributor lookup.

RES 0.013 OHM 1% 1/2W 1206 Product overview: RLP73V2BR013FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.013 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.013 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73V2BR013FTDF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RLP73V2BR013FTDF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RLP73V2BR013FTDF
Chip Resistor - Surface Mount RLP73V2BR013FTDF
RES 0.013 OHM 1% 1/2W 1206

RES 0.013 OHM 1% 1/2W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number A109624DKR-ND RLP73V2BR013FTDF 52-RLP73V2BR013FTDF RLP73V2BR013FTDF
Product Name Chip Resistor - Surface Mount RES 0.013 OHM 1/2W 1% 1206 0.013 OHM 2W Resistor Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip) Thick Film Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206 (3216 Metric)
Resistance Range 0.0130 ohms 0.0130 ohms 0.0130 ohms 0.0130 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 2573202 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 3.3 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2554FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details