TE Connectivity RES 0.012 OHM 1/2W 5% 1206 RLP73V2BR012JTD

Description
RES 0.012ohm 1/2W 5% 1206
Request a Quote Datasheet
Description
RES 0.012ohm 1/2W 5% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.012 OHM 1/2W 5% 1206 - RLP73V2BR012JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.012 OHM 1/2W 5% 1206
RLP73V2BR012JTD
RES 0.012 OHM 1/2W 5% 1206 RLP73V2BR012JTD
RES 0.012ohm 1/2W 5% 1206

RES 0.012ohm 1/2W 5% 1206

Supplier's Site
Chip Resistor - Surface Mount - A109820DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109820DKR-ND
Chip Resistor - Surface Mount A109820DKR-ND
12 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

12 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109820TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109820TR-ND
Chip Resistor - Surface Mount A109820TR-ND
12 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

12 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109820CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109820CT-ND
Chip Resistor - Surface Mount A109820CT-ND
12 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

12 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Smd Current Sense Resistors, Rl73 Series, 0.012 Ohm, 500 Mw, 5%, 1206 [3216 Metric] Rohs Compliant Te Connectivity - 24W6790 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Rl73 Series, 0.012 Ohm, 500 Mw, 5%, 1206 [3216 Metric] Rohs Compliant Te Connectivity
24W6790
Smd Current Sense Resistors, Rl73 Series, 0.012 Ohm, 500 Mw, 5%, 1206 [3216 Metric] Rohs Compliant Te Connectivity 24W6790
SMD Current Sense Resistors, RL73 Series, 0.012 ohm, 500 mW, - 5%, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, RL73 Series, 0.012 ohm, 500 mW, - 5%, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLP73V2BR012JTD A109820DKR-ND 24W6790
Product Name RES 0.012 OHM 1/2W 5% 1206 Chip Resistor - Surface Mount Smd Current Sense Resistors, Rl73 Series, 0.012 Ohm, 500 Mw, 5%, 1206 [3216 Metric] Rohs Compliant Te Connectivity
Mounting / Packaging 1206 1206; 1206 1206
Resistance Range 0.0120 ohms 0.0120 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622406-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 274 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD434GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details