TE Connectivity SMD 0.012 OHM 2W Resistor RLP73V2BR012FTDF

Description
RES SMD 0.012 OHM 1% 1/2W 1206 Product overview: RLP73V2BR012FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.012 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.012 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73V2BR012FTDF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 0.012 OHM 1% 1/2W 1206 Product overview: RLP73V2BR012FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.012 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.012 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73V2BR012FTDF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.012 OHM 2W Resistor - 52-RLP73V2BR012FTDF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.012 OHM 2W Resistor
52-RLP73V2BR012FTDF
SMD 0.012 OHM 2W Resistor 52-RLP73V2BR012FTDF
RES SMD 0.012 OHM 1% 1/2W 1206 Product overview: RLP73V2BR012FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.012 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.012 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73V2BR012FTDF can be used for catalog matching and distributor lookup.

RES SMD 0.012 OHM 1% 1/2W 1206 Product overview: RLP73V2BR012FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.012 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.012 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73V2BR012FTDF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 0.012 OHM 1/2W 1% 1206 - RLP73V2BR012FTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.012 OHM 1/2W 1% 1206
RLP73V2BR012FTDF
RES 0.012 OHM 1/2W 1% 1206 RLP73V2BR012FTDF
RES 0.012ohm 1/2W 1% 1206

RES 0.012ohm 1/2W 1% 1206

Supplier's Site
Chip Resistor - Surface Mount - A109623CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109623CT-ND
Chip Resistor - Surface Mount A109623CT-ND
12 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

12 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109623TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109623TR-ND
Chip Resistor - Surface Mount A109623TR-ND
12 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

12 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109623DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109623DKR-ND
Chip Resistor - Surface Mount A109623DKR-ND
12 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

12 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors Resistors
Product Number 52-RLP73V2BR012FTDF RLP73V2BR012FTDF A109623CT-ND
Product Name SMD 0.012 OHM 2W Resistor RES 0.012 OHM 1/2W 1% 1206 Chip Resistor - Surface Mount
Resistance Range 0.0120 ohms 0.0120 ohms 0.0120 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging 1206 1206; 1206
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1580264 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD5603FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details