TE Connectivity RES 0.011 OHM 1/2W 5% 1206 RLP73V2BR011JTD

Description
RES 0.011ohm 1/2W 5% 1206
Request a Quote Datasheet
Description
RES 0.011ohm 1/2W 5% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.011 OHM 1/2W 5% 1206 - RLP73V2BR011JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.011 OHM 1/2W 5% 1206
RLP73V2BR011JTD
RES 0.011 OHM 1/2W 5% 1206 RLP73V2BR011JTD
RES 0.011ohm 1/2W 5% 1206

RES 0.011ohm 1/2W 5% 1206

Supplier's Site
Chip Resistor - Surface Mount - A109819TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109819TR-ND
Chip Resistor - Surface Mount A109819TR-ND
11 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

11 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109819CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109819CT-ND
Chip Resistor - Surface Mount A109819CT-ND
11 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

11 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
SMD 0.011 OHM 2W Resistor - 52-RLP73V2BR011JTD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.011 OHM 2W Resistor
52-RLP73V2BR011JTD
SMD 0.011 OHM 2W Resistor 52-RLP73V2BR011JTD
RES SMD 0.011 OHM 5% 1/2W 1206 Product overview: RLP73V2BR011JTD from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.011 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.011 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73V2BR011JTD can be used for catalog matching and distributor lookup.

RES SMD 0.011 OHM 5% 1/2W 1206 Product overview: RLP73V2BR011JTD from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.011 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.011 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73V2BR011JTD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number RLP73V2BR011JTD A109819TR-ND 52-RLP73V2BR011JTD
Product Name RES 0.011 OHM 1/2W 5% 1206 Chip Resistor - Surface Mount SMD 0.011 OHM 2W Resistor
Mounting / Packaging 1206 1206; 1206
Resistance Range 0.0110 ohms 0.0110 ohms 0.0110 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R820JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details