TE Connectivity RES 0.011 OHM 1/2W 1% 1206 RLP73V2BR011FTDF

Description
RES 0.011ohm 1/2W 1% 1206
Request a Quote Datasheet
Description
RES 0.011ohm 1/2W 1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.011 OHM 1/2W 1% 1206 - RLP73V2BR011FTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.011 OHM 1/2W 1% 1206
RLP73V2BR011FTDF
RES 0.011 OHM 1/2W 1% 1206 RLP73V2BR011FTDF
RES 0.011ohm 1/2W 1% 1206

RES 0.011ohm 1/2W 1% 1206

Supplier's Site
0.011 OHM 2W Resistor - 52-RLP73V2BR011FTDF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.011 OHM 2W Resistor
52-RLP73V2BR011FTDF
0.011 OHM 2W Resistor 52-RLP73V2BR011FTDF
RES 0.011 OHM 1% 1/2W 1206 Product overview: RLP73V2BR011FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.011 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.011 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73V2BR011FTDF can be used for catalog matching and distributor lookup.

RES 0.011 OHM 1% 1/2W 1206 Product overview: RLP73V2BR011FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.011 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.011 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73V2BR011FTDF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - A109622CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109622CT-ND
Chip Resistor - Surface Mount A109622CT-ND
11 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

11 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109622TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109622TR-ND
Chip Resistor - Surface Mount A109622TR-ND
11 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

11 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number RLP73V2BR011FTDF 52-RLP73V2BR011FTDF A109622CT-ND
Product Name RES 0.011 OHM 1/2W 1% 1206 0.011 OHM 2W Resistor Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206 (3216 Metric) 1206; 1206
Resistance Range 0.0110 ohms 0.0110 ohms 0.0110 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 0.5000 watts
Technology / Construction Thick Film Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260379 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details