RES 0.01ohm 1/2W 1% 1206
10 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film
10 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film
10 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film
RES 0.01 OHM 1% 1/2W 1206
CURRENT SENSE RES, 0R01, 1%, 500 MW; Resistance:0.01ohm; Product Range:RL73 Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | RLP73V2BR010FTDF | A109621DKR-ND | RLP73V2BR010FTDF | 43AC4005 |
| Product Name | RES 0.01 OHM 1/2W 1% 1206 | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Current Sense Res, 0R01, 1%, 500 Mw; Resistance Te Connectivity |
| Mounting / Packaging | 1206 | 1206; 1206 | 1206 | |
| Resistance Range | 0.0100 ohms | 0.0100 ohms | 1.00E7 ohms | 0.0100 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 2 watts | 0.5000 watts | 0.5000 watts | 0.5000 watts |
| Configuration | Single Resistor | Single Resistor |