TE Connectivity RES 0.082 OHM 2W 5% 2512 RLP73N3AR082JTE

Description
RES 0.082ohm 2W 5% 2512
Request a Quote Datasheet
Description
RES 0.082ohm 2W 5% 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.082 OHM 2W 5% 2512 - RLP73N3AR082JTE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.082 OHM 2W 5% 2512
RLP73N3AR082JTE
RES 0.082 OHM 2W 5% 2512 RLP73N3AR082JTE
RES 0.082ohm 2W 5% 2512

RES 0.082ohm 2W 5% 2512

Supplier's Site
Chip Resistor - Surface Mount - A109889TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109889TR-ND
Chip Resistor - Surface Mount A109889TR-ND
82 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

82 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109889CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109889CT-ND
Chip Resistor - Surface Mount A109889CT-ND
82 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

82 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109889DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109889DKR-ND
Chip Resistor - Surface Mount A109889DKR-ND
82 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

82 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Smd Current Sense Resistors, Rl73 Series, 0.082 Ohm, 2 W, 5%, 2512 [6432 Metric] Rohs Compliant Te Connectivity - 24W6788 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Rl73 Series, 0.082 Ohm, 2 W, 5%, 2512 [6432 Metric] Rohs Compliant Te Connectivity
24W6788
Smd Current Sense Resistors, Rl73 Series, 0.082 Ohm, 2 W, 5%, 2512 [6432 Metric] Rohs Compliant Te Connectivity 24W6788
SMD Current Sense Resistors, RL73 Series, 0.082 ohm, 2 W, - 5%, 2512 [6432 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, RL73 Series, 0.082 ohm, 2 W, - 5%, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLP73N3AR082JTE A109889TR-ND 24W6788
Product Name RES 0.082 OHM 2W 5% 2512 Chip Resistor - Surface Mount Smd Current Sense Resistors, Rl73 Series, 0.082 Ohm, 2 W, 5%, 2512 [6432 Metric] Rohs Compliant Te Connectivity
Mounting / Packaging 2512 2512; 2512 2512
Resistance Range 0.0820 ohms 0.0820 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details