TE Connectivity RES 0.075 OHM 2W 5% 2512 RLP73N3AR075JTE

Description
RES 0.075ohm 2W 5% 2512
Request a Quote Datasheet
Description
RES 0.075ohm 2W 5% 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.075 OHM 2W 5% 2512 - RLP73N3AR075JTE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.075 OHM 2W 5% 2512
RLP73N3AR075JTE
RES 0.075 OHM 2W 5% 2512 RLP73N3AR075JTE
RES 0.075ohm 2W 5% 2512

RES 0.075ohm 2W 5% 2512

Supplier's Site
Chip Resistor - Surface Mount - A109888CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109888CT-ND
Chip Resistor - Surface Mount A109888CT-ND
75 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

75 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109888TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109888TR-ND
Chip Resistor - Surface Mount A109888TR-ND
75 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

75 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Res, 0R075, 2W, 2512, Thick Film; Resistance Cgs Te Connectivity - 01AH0659 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R075, 2W, 2512, Thick Film; Resistance Cgs Te Connectivity
01AH0659
Res, 0R075, 2W, 2512, Thick Film; Resistance Cgs Te Connectivity 01AH0659
RES, 0R075, 2W, 2512, THICK FILM; Resistance:0.075ohm; Product Range:RLP73 Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Element Material:Thick Film; Temperature Coefficient:± RoHS Compliant: Yes

RES, 0R075, 2W, 2512, THICK FILM; Resistance:0.075ohm; Product Range:RLP73 Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Element Material:Thick Film; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLP73N3AR075JTE A109888CT-ND 01AH0659
Product Name RES 0.075 OHM 2W 5% 2512 Chip Resistor - Surface Mount Res, 0R075, 2W, 2512, Thick Film; Resistance Cgs Te Connectivity
Mounting / Packaging 2512 2512; 2512 2512
Resistance Range 0.0750 ohms 0.0750 ohms 0.0750 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 2 watts 2 watts 2 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers