RLP73N3AR075JTE -- RLP73N 3A R075 5% 2K RL CGS - TE CONNECTIVITY
TE Connectivity
Rlp73N 3A R075 5% 2K Rl Cgs - Te Connectivity
RLP73N3AR075JTE
Description
RLP73N 3A R075 5% 2K RL
Description
RLP73N 3A R075 5% 2K RL
Suppliers
Rlp73N 3A R075 5% 2K Rl Cgs - Te Connectivity
96X0570
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
96X0570 |
|
Product Name
|
Rlp73N 3A R075 5% 2K Rl Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details