TE Connectivity Chip Resistor - Surface Mount RLP73N3AR075FTDF

Description
75 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
75 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A109691DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109691DKR-ND
Chip Resistor - Surface Mount A109691DKR-ND
75 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

75 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109691CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109691CT-ND
Chip Resistor - Surface Mount A109691CT-ND
75 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

75 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109691TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109691TR-ND
Chip Resistor - Surface Mount A109691TR-ND
75 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

75 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
RES 0.075 OHM 2W 1% 2512 - RLP73N3AR075FTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.075 OHM 2W 1% 2512
RLP73N3AR075FTDF
RES 0.075 OHM 2W 1% 2512 RLP73N3AR075FTDF
RES 0.075ohm 2W 1% 2512

RES 0.075ohm 2W 1% 2512

Supplier's Site
Current Sense Res, 0R075, 1%, 2 W, 2512; Resistance Te Connectivity - 43AC4002 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R075, 1%, 2 W, 2512; Resistance Te Connectivity
43AC4002
Current Sense Res, 0R075, 1%, 2 W, 2512; Resistance Te Connectivity 43AC4002
CURRENT SENSE RES, 0R075, 1%, 2 W, 2512; Resistance:0.075ohm; Product Range:RL73 Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R075, 1%, 2 W, 2512; Resistance:0.075ohm; Product Range:RL73 Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site
Current Sense Res, R075, 2W, 2512; Resistance Cgs Te Connectivity - 96X0569 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, R075, 2W, 2512; Resistance Cgs Te Connectivity
96X0569
Current Sense Res, R075, 2W, 2512; Resistance Cgs Te Connectivity 96X0569
CURRENT SENSE RES, R075, 2W, 2512; Resistance:0.075ohm; Product Range:RL73 Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.35mm RoHS Compliant: Yes

CURRENT SENSE RES, R075, 2W, 2512; Resistance:0.075ohm; Product Range:RL73 Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A109691DKR-ND RLP73N3AR075FTDF 43AC4002 96X0569
Product Name Chip Resistor - Surface Mount RES 0.075 OHM 2W 1% 2512 Current Sense Res, 0R075, 1%, 2 W, 2512; Resistance Te Connectivity Current Sense Res, R075, 2W, 2512; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing Current Sensing
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512 2512 2512; 2512 [6432 Metric]
Resistance Range 0.0750 ohms 0.0750 ohms 0.0750 ohms 0.0750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details