TE Connectivity RES 0.068 OHM 2W 5% 2512 RLP73N3AR068JTE

Description
RES 0.068ohm 2W 5% 2512
Request a Quote Datasheet
Description
RES 0.068ohm 2W 5% 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.068 OHM 2W 5% 2512 - RLP73N3AR068JTE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.068 OHM 2W 5% 2512
RLP73N3AR068JTE
RES 0.068 OHM 2W 5% 2512 RLP73N3AR068JTE
RES 0.068ohm 2W 5% 2512

RES 0.068ohm 2W 5% 2512

Supplier's Site
Chip Resistor - Surface Mount - A109887CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109887CT-ND
Chip Resistor - Surface Mount A109887CT-ND
68 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

68 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109887DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109887DKR-ND
Chip Resistor - Surface Mount A109887DKR-ND
68 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

68 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109887TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109887TR-ND
Chip Resistor - Surface Mount A109887TR-ND
68 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

68 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Smd Current Sense Resistors, Rl73 Series, 0.068 Ohm, 2 W, 5%, 2512 [6432 Metric] Rohs Compliant Te Connectivity - 24W6787 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Rl73 Series, 0.068 Ohm, 2 W, 5%, 2512 [6432 Metric] Rohs Compliant Te Connectivity
24W6787
Smd Current Sense Resistors, Rl73 Series, 0.068 Ohm, 2 W, 5%, 2512 [6432 Metric] Rohs Compliant Te Connectivity 24W6787
SMD Current Sense Resistors, RL73 Series, 0.068 ohm, 2 W, - 5%, 2512 [6432 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, RL73 Series, 0.068 ohm, 2 W, - 5%, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLP73N3AR068JTE A109887CT-ND 24W6787
Product Name RES 0.068 OHM 2W 5% 2512 Chip Resistor - Surface Mount Smd Current Sense Resistors, Rl73 Series, 0.068 Ohm, 2 W, 5%, 2512 [6432 Metric] Rohs Compliant Te Connectivity
Mounting / Packaging 2512 2512; 2512 2512
Resistance Range 0.0680 ohms 0.0680 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C226J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details