TE Connectivity RES 0.068 OHM 2W 1% 2512 RLP73N3AR068FTDF

Description
RES 0.068ohm 2W 1% 2512
Request a Quote Datasheet
Description
RES 0.068ohm 2W 1% 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.068 OHM 2W 1% 2512 - RLP73N3AR068FTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.068 OHM 2W 1% 2512
RLP73N3AR068FTDF
RES 0.068 OHM 2W 1% 2512 RLP73N3AR068FTDF
RES 0.068ohm 2W 1% 2512

RES 0.068ohm 2W 1% 2512

Supplier's Site
Chip Resistor - Surface Mount - A109690DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109690DKR-ND
Chip Resistor - Surface Mount A109690DKR-ND
68 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

68 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109690CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109690CT-ND
Chip Resistor - Surface Mount A109690CT-ND
68 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

68 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109690TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109690TR-ND
Chip Resistor - Surface Mount A109690TR-ND
68 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

68 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLP73N3AR068FTDF A109690DKR-ND
Product Name RES 0.068 OHM 2W 1% 2512 Chip Resistor - Surface Mount
Mounting / Packaging 2512 2512; 2512
Resistance Range 0.0680 ohms 0.0680 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers