RLP73N3AR062JTE -- RLP73N 3A R062 5% 2K RL CGS - TE CONNECTIVITY
TE Connectivity
Rlp73N 3A R062 5% 2K Rl Cgs - Te Connectivity
RLP73N3AR062JTE
Description
RLP73N 3A R062 5% 2K RL
Description
RLP73N 3A R062 5% 2K RL
Suppliers
Rlp73N 3A R062 5% 2K Rl Cgs - Te Connectivity
96X0566
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
96X0566 |
|
Product Name
|
Rlp73N 3A R062 5% 2K Rl Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Gender
Male / Plug
Termination
Screw, Rivet, Stud
Current Rating
20.0 amps
View Details
4 suppliers
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details