RES 0.056ohm 2W 1% 2512
56 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
56 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
56 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
CURRENT SENSE RES, 0R056, 1%, 2 W, 2512; Resistance:0.056ohm;
CURRENT SENSE RES, R056, 2W, 2512; Resistance:0.056ohm;
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | RLP73N3AR056FTDF | A109688CT-ND | 43AC4000 | 96X0563 |
| Product Name | RES 0.056 OHM 2W 1% 2512 | Chip Resistor - Surface Mount | Current Sense Res, 0R056, 1%, 2 W, 2512; Resistance Te Connectivity | Current Sense Res, R056, 2W, 2512; Resistance Cgs Te Connectivity |
| Mounting / Packaging | 2512 | 2512; 2512 | 2512 | 2512; 2512 [6432 Metric] |
| Resistance Range | 0.0560 ohms | 0.0560 ohms | 0.0560 ohms | 0.0560 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 2 watts | 2 watts | 2 watts | 2 watts |
| Configuration | Single Resistor | Single Resistor | Single Resistor |