RLP73N3AR051JTE -- RLP73N 3A R051 5% 2K RL CGS - TE CONNECTIVITY
TE Connectivity
Rlp73N 3A R051 5% 2K Rl Cgs - Te Connectivity
RLP73N3AR051JTE
Description
RLP73N 3A R051 5% 2K RL
Description
RLP73N 3A R051 5% 2K RL
Suppliers
Rlp73N 3A R051 5% 2K Rl Cgs - Te Connectivity
96X0562
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
96X0562 |
|
Product Name
|
Rlp73N 3A R051 5% 2K Rl Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
1.0 amps
View Details
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
20 AWG
View Details