TE Connectivity RES 0.051 OHM 2W 5% 2512 RLP73N3AR051JTE

Description
RES 0.051ohm 2W 5% 2512
Request a Quote Datasheet
Description
RES 0.051ohm 2W 5% 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.051 OHM 2W 5% 2512 - RLP73N3AR051JTE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.051 OHM 2W 5% 2512
RLP73N3AR051JTE
RES 0.051 OHM 2W 5% 2512 RLP73N3AR051JTE
RES 0.051ohm 2W 5% 2512

RES 0.051ohm 2W 5% 2512

Supplier's Site
Chip Resistor - Surface Mount - A109884CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109884CT-ND
Chip Resistor - Surface Mount A109884CT-ND
51 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

51 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109884TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109884TR-ND
Chip Resistor - Surface Mount A109884TR-ND
51 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

51 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLP73N3AR051JTE A109884CT-ND
Product Name RES 0.051 OHM 2W 5% 2512 Chip Resistor - Surface Mount
Mounting / Packaging 2512 2512; 2512
Resistance Range 0.0510 ohms 0.0510 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1468317 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Chip Resistor - Surface Mount - 2019-SR731ETTPR150FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers