TE Connectivity Chip Resistor - Surface Mount RLP73N3AR051FTDF

Description
51 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
51 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A109687TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109687TR-ND
Chip Resistor - Surface Mount A109687TR-ND
51 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

51 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109687CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109687CT-ND
Chip Resistor - Surface Mount A109687CT-ND
51 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

51 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
RES 0.051 OHM 2W 1% 2512 - RLP73N3AR051FTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.051 OHM 2W 1% 2512
RLP73N3AR051FTDF
RES 0.051 OHM 2W 1% 2512 RLP73N3AR051FTDF
RES 0.051ohm 2W 1% 2512

RES 0.051ohm 2W 1% 2512

Supplier's Site
Current Sense Res, 0R051, 1%, 2 W, 2512; Resistance Te Connectivity - 43AC3999 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R051, 1%, 2 W, 2512; Resistance Te Connectivity
43AC3999
Current Sense Res, 0R051, 1%, 2 W, 2512; Resistance Te Connectivity 43AC3999
CURRENT SENSE RES, 0R051, 1%, 2 W, 2512; Resistance:0.051ohm; Product Range:RL73 Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R051, 1%, 2 W, 2512; Resistance:0.051ohm; Product Range:RL73 Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A109687TR-ND RLP73N3AR051FTDF 43AC3999
Product Name Chip Resistor - Surface Mount RES 0.051 OHM 2W 1% 2512 Current Sense Res, 0R051, 1%, 2 W, 2512; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512 2512
Resistance Range 0.0510 ohms 0.0510 ohms 0.0510 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1260368 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2262FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details