TE Connectivity RES 0.082 OHM 1/2W 5% 1206 RLP73N2BR082JTD

Description
RES 0.082ohm 1/2W 5% 1206
Request a Quote Datasheet
Description
RES 0.082ohm 1/2W 5% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.082 OHM 1/2W 5% 1206 - RLP73N2BR082JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.082 OHM 1/2W 5% 1206
RLP73N2BR082JTD
RES 0.082 OHM 1/2W 5% 1206 RLP73N2BR082JTD
RES 0.082ohm 1/2W 5% 1206

RES 0.082ohm 1/2W 5% 1206

Supplier's Site
Chip Resistor - Surface Mount - A109840CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109840CT-ND
Chip Resistor - Surface Mount A109840CT-ND
82 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

82 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109840TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109840TR-ND
Chip Resistor - Surface Mount A109840TR-ND
82 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

82 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RLP73N2BR082JTD - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RLP73N2BR082JTD
Resistors - Chip Resistor - Surface Mount RLP73N2BR082JTD
RES 0.082 OHM 5% 1/2W 1206

RES 0.082 OHM 5% 1/2W 1206

Supplier's Site
Smd Current Sense Resistors, Rl73 Series, 0.082 Ohm, 500 Mw, 5%, 1206 [3216 Metric] Rohs Compliant Te Connectivity - 24W6785 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Rl73 Series, 0.082 Ohm, 500 Mw, 5%, 1206 [3216 Metric] Rohs Compliant Te Connectivity
24W6785
Smd Current Sense Resistors, Rl73 Series, 0.082 Ohm, 500 Mw, 5%, 1206 [3216 Metric] Rohs Compliant Te Connectivity 24W6785
SMD Current Sense Resistors, RL73 Series, 0.082 ohm, 500 mW, - 5%, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, RL73 Series, 0.082 ohm, 500 mW, - 5%, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R082, 5%, 500 Mw; Resistance Te Connectivity - 15AC8567 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R082, 5%, 500 Mw; Resistance Te Connectivity
15AC8567
Current Sense Res, 0R082, 5%, 500 Mw; Resistance Te Connectivity 15AC8567
CURRENT SENSE RES, 0R082, 5%, 500 MW; Resistance:0.082ohm; Product Range:RL73 Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R082, 5%, 500 MW; Resistance:0.082ohm; Product Range:RL73 Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number RLP73N2BR082JTD A109840CT-ND RLP73N2BR082JTD 24W6785 15AC8567
Product Name RES 0.082 OHM 1/2W 5% 1206 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Smd Current Sense Resistors, Rl73 Series, 0.082 Ohm, 500 Mw, 5%, 1206 [3216 Metric] Rohs Compliant Te Connectivity Current Sense Res, 0R082, 5%, 500 Mw; Resistance Te Connectivity
Mounting / Packaging 1206 1206; 1206 1206; 1206 (3216 Metric) 1206 1206
Resistance Range 0.0820 ohms 0.0820 ohms 0.0820 ohms 0.0820 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details