TE Connectivity Chip Resistor - Surface Mount RLP73N2BR075JTD

Description
75 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
75 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A109839CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109839CT-ND
Chip Resistor - Surface Mount A109839CT-ND
75 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

75 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109839TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109839TR-ND
Chip Resistor - Surface Mount A109839TR-ND
75 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

75 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
SMD 0.075 OHM 2W Resistor - 52-RLP73N2BR075JTD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.075 OHM 2W Resistor
52-RLP73N2BR075JTD
SMD 0.075 OHM 2W Resistor 52-RLP73N2BR075JTD
RES SMD 0.075 OHM 5% 1/2W 1206 Product overview: RLP73N2BR075JTD from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.075 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.075 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73N2BR075JTD can be used for catalog matching and distributor lookup.

RES SMD 0.075 OHM 5% 1/2W 1206 Product overview: RLP73N2BR075JTD from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.075 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.075 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73N2BR075JTD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 0.075 OHM 1/2W 5% 1206 - RLP73N2BR075JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.075 OHM 1/2W 5% 1206
RLP73N2BR075JTD
RES 0.075 OHM 1/2W 5% 1206 RLP73N2BR075JTD
RES 0.075ohm 1/2W 5% 1206

RES 0.075ohm 1/2W 5% 1206

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number A109839CT-ND 52-RLP73N2BR075JTD RLP73N2BR075JTD
Product Name Chip Resistor - Surface Mount SMD 0.075 OHM 2W Resistor RES 0.075 OHM 1/2W 5% 1206
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206
Resistance Range 0.0750 ohms 0.0750 ohms 0.0750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R223JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details