RES 0.075ohm 1/2W 1% 1206
75 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film
75 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film
RES 0.075 OHM 1% 1/2W 1206 Product overview: RLP73N2BR075FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.075 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.075 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73N2BR075FTDF can be used for catalog matching and distributor lookup.
| ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RLP73N2BR075FTDF | A109642TR-ND | 52-RLP73N2BR075FTDF |
| Product Name | RES 0.075 OHM 1/2W 1% 1206 | Chip Resistor - Surface Mount | 0.075 OHM 2W Resistor |
| Mounting / Packaging | 1206 | 1206; 1206 | 1206 (3216 Metric) |
| Resistance Range | 0.0750 ohms | 0.0750 ohms | 0.0750 ohms |
| Tolerance | 1 +/- % | 1 +/- % | |
| Power Rating | 2 watts | 0.5000 watts | 0.5000 watts |
| Configuration | Single Resistor |