RLP73N2BR068JTD -- RLP73N 2B R068 5% 5K RL CGS - TE CONNECTIVITY
TE Connectivity
Rlp73N 2B R068 5% 5K Rl Cgs - Te Connectivity
RLP73N2BR068JTD
Description
RLP73N 2B R068 5% 5K RL
Description
RLP73N 2B R068 5% 5K RL
Suppliers
Rlp73N 2B R068 5% 5K Rl Cgs - Te Connectivity
42AJ0065
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
42AJ0065 |
|
Product Name
|
Rlp73N 2B R068 5% 5K Rl Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 volts
Current Rating
20.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
2 suppliers
Douglas Electrical Components
Connector Type
Military Connector
Voltage Rating
1000 volts
View Details