68 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film
68 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film
68 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film
RES 0.068ohm 1/2W 5% 1206
SMD Current Sense Resistors, RL73 Series, 0.068 ohm, 500 mW, - 5%, 1206 [3216 Metric] RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | A109838DKR-ND | RLP73N2BR068JTD | 24W6784 |
| Product Name | Chip Resistor - Surface Mount | RES 0.068 OHM 1/2W 5% 1206 | Smd Current Sense Resistors, Rl73 Series, 0.068 Ohm, 500 Mw, 5%, 1206 [3216 Metric] Rohs Compliant Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Current Sensing; General Use | Current Sensing | |
| Technology / Construction | Thick Film (Chip) | ||
| Mounting / Packaging | 1206; 1206 | 1206 | 1206 |
| Resistance Range | 0.0680 ohms | 0.0680 ohms |