TE Connectivity Chip Resistor - Surface Mount RLP73N2BR068FTDF

Description
68 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
68 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A109641DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109641DKR-ND
Chip Resistor - Surface Mount A109641DKR-ND
68 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

68 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109641CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109641CT-ND
Chip Resistor - Surface Mount A109641CT-ND
68 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

68 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109641TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109641TR-ND
Chip Resistor - Surface Mount A109641TR-ND
68 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

68 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
RES 0.068 OHM 1/2W 1% 1206 - RLP73N2BR068FTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.068 OHM 1/2W 1% 1206
RLP73N2BR068FTDF
RES 0.068 OHM 1/2W 1% 1206 RLP73N2BR068FTDF
RES 0.068ohm 1/2W 1% 1206

RES 0.068ohm 1/2W 1% 1206

Supplier's Site
Current Sense Res, 0R068, 1%, 500 Mw; Resistance Te Connectivity - 43AC3998 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R068, 1%, 500 Mw; Resistance Te Connectivity
43AC3998
Current Sense Res, 0R068, 1%, 500 Mw; Resistance Te Connectivity 43AC3998
CURRENT SENSE RES, 0R068, 1%, 500 MW; Resistance:0.068ohm; Product Range:RL73 Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R068, 1%, 500 MW; Resistance:0.068ohm; Product Range:RL73 Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A109641DKR-ND RLP73N2BR068FTDF 43AC3998
Product Name Chip Resistor - Surface Mount RES 0.068 OHM 1/2W 1% 1206 Current Sense Res, 0R068, 1%, 500 Mw; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206
Resistance Range 0.0680 ohms 0.0680 ohms 0.0680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 2567471 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Through Hole Resistors - 2019-CF1/2CT52R5R1JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details