TE Connectivity RES 0.062 OHM 1/2W 1% 1206 RLP73N2BR062FTDF

Description
RES 0.062ohm 1/2W 1% 1206
Request a Quote Datasheet
Description
RES 0.062ohm 1/2W 1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.062 OHM 1/2W 1% 1206 - RLP73N2BR062FTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.062 OHM 1/2W 1% 1206
RLP73N2BR062FTDF
RES 0.062 OHM 1/2W 1% 1206 RLP73N2BR062FTDF
RES 0.062ohm 1/2W 1% 1206

RES 0.062ohm 1/2W 1% 1206

Supplier's Site
0.062 OHM 2W Resistor - 52-RLP73N2BR062FTDF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.062 OHM 2W Resistor
52-RLP73N2BR062FTDF
0.062 OHM 2W Resistor 52-RLP73N2BR062FTDF
RES 0.062 OHM 1% 1/2W 1206 Product overview: RLP73N2BR062FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.062 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.062 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73N2BR062FTDF can be used for catalog matching and distributor lookup.

RES 0.062 OHM 1% 1/2W 1206 Product overview: RLP73N2BR062FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.062 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.062 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73N2BR062FTDF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - A109640TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109640TR-ND
Chip Resistor - Surface Mount A109640TR-ND
62 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

62 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109640DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109640DKR-ND
Chip Resistor - Surface Mount A109640DKR-ND
62 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

62 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109640CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109640CT-ND
Chip Resistor - Surface Mount A109640CT-ND
62 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

62 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Current Sense Res, R062, 0.5W, 1206; Resistance Cgs Te Connectivity - 96X0551 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, R062, 0.5W, 1206; Resistance Cgs Te Connectivity
96X0551
Current Sense Res, R062, 0.5W, 1206; Resistance Cgs Te Connectivity 96X0551
CURRENT SENSE RES, R062, 0.5W, 1206; Resistance:0.062ohm; Product Range:RL73 Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.1mm RoHS Compliant: Yes

CURRENT SENSE RES, R062, 0.5W, 1206; Resistance:0.062ohm; Product Range:RL73 Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RLP73N2BR062FTDF 52-RLP73N2BR062FTDF A109640TR-ND 96X0551
Product Name RES 0.062 OHM 1/2W 1% 1206 0.062 OHM 2W Resistor Chip Resistor - Surface Mount Current Sense Res, R062, 0.5W, 1206; Resistance Cgs Te Connectivity
Mounting / Packaging 1206 1206 (3216 Metric) 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 0.0620 ohms 0.0620 ohms 0.0620 ohms 0.0620 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 0.5000 watts 0.5000 watts
Technology / Construction Thick Film Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details