TE Connectivity Chip Resistor - Surface Mount RLP73N2BR056JTD

Description
56 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
56 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A109836CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109836CT-ND
Chip Resistor - Surface Mount A109836CT-ND
56 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

56 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109836TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109836TR-ND
Chip Resistor - Surface Mount A109836TR-ND
56 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

56 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
RES 0.056 OHM 1/2W 5% 1206 - RLP73N2BR056JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.056 OHM 1/2W 5% 1206
RLP73N2BR056JTD
RES 0.056 OHM 1/2W 5% 1206 RLP73N2BR056JTD
RES 0.056ohm 1/2W 5% 1206

RES 0.056ohm 1/2W 5% 1206

Supplier's Site
Smd Current Sense Resistors, Rl73 Series, 0.056 Ohm, 500 Mw, 5%, 1206 [3216 Metric] Rohs Compliant Te Connectivity - 24W6783 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Rl73 Series, 0.056 Ohm, 500 Mw, 5%, 1206 [3216 Metric] Rohs Compliant Te Connectivity
24W6783
Smd Current Sense Resistors, Rl73 Series, 0.056 Ohm, 500 Mw, 5%, 1206 [3216 Metric] Rohs Compliant Te Connectivity 24W6783
SMD Current Sense Resistors, RL73 Series, 0.056 ohm, 500 mW, - 5%, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, RL73 Series, 0.056 ohm, 500 mW, - 5%, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A109836CT-ND RLP73N2BR056JTD 24W6783
Product Name Chip Resistor - Surface Mount RES 0.056 OHM 1/2W 5% 1206 Smd Current Sense Resistors, Rl73 Series, 0.056 Ohm, 500 Mw, 5%, 1206 [3216 Metric] Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206
Resistance Range 0.0560 ohms 0.0560 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details