TE Connectivity Chip Resistor - Surface Mount RLP73N2BR051JTD

Description
51 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
51 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A109835CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109835CT-ND
Chip Resistor - Surface Mount A109835CT-ND
51 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

51 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
RES 0.051 OHM 1/2W 5% 1206 - RLP73N2BR051JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.051 OHM 1/2W 5% 1206
RLP73N2BR051JTD
RES 0.051 OHM 1/2W 5% 1206 RLP73N2BR051JTD
RES 0.051ohm 1/2W 5% 1206

RES 0.051ohm 1/2W 5% 1206

Supplier's Site
SMD 0.051 OHM 2W Resistor - 52-RLP73N2BR051JTD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.051 OHM 2W Resistor
52-RLP73N2BR051JTD
SMD 0.051 OHM 2W Resistor 52-RLP73N2BR051JTD
RES SMD 0.051 OHM 5% 1/2W 1206 Product overview: RLP73N2BR051JTD from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.051 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.051 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73N2BR051JTD can be used for catalog matching and distributor lookup.

RES SMD 0.051 OHM 5% 1/2W 1206 Product overview: RLP73N2BR051JTD from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.051 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.051 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73N2BR051JTD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RLP73N2BR051JTD - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RLP73N2BR051JTD
Resistors - Chip Resistor - Surface Mount RLP73N2BR051JTD
RES 0.051 OHM 5% 1/2W 1206

RES 0.051 OHM 5% 1/2W 1206

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number A109835CT-ND RLP73N2BR051JTD 52-RLP73N2BR051JTD RLP73N2BR051JTD
Product Name Chip Resistor - Surface Mount RES 0.051 OHM 1/2W 5% 1206 SMD 0.051 OHM 2W Resistor Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 (3216 Metric)
Resistance Range 0.0510 ohms 0.0510 ohms 0.0510 ohms 0.0510 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1614895-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9640 ohms
View Details
4 suppliers
Chassis Mount Resistors - 1468325 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-SR731ETTPR12GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers