RLP73N2BR051JTD -- RLP73N 2B R051 5% 5K RL CGS - TE CONNECTIVITY
TE Connectivity
Rlp73N 2B R051 5% 5K Rl Cgs - Te Connectivity
RLP73N2BR051JTD
Description
RLP73N 2B R051 5% 5K RL
-
Newark, An Avnet Company
-
Newark, An Avnet Company
Description
RLP73N 2B R051 5% 5K RL
Suppliers
Rlp73N 2B R051 5% 5K Rl Cgs - Te Connectivity
96X0548
Supplier's Site
Rlp73N 2B R051 5% 5K Rl Cgs - Te Connectivity
42AJ0064
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
96X0548 |
|
Product Name
|
Rlp73N 2B R051 5% 5K Rl Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector
Gender
Male / Plug
View Details
Connector Type
Rectangular Connectors, Heavy Duty
View Details
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
12000 volts
Current Rating
7.5 amps
View Details
Mounting
Inline, Panel/Bulkhead
Current Rating
30.0 to 120.0 amps
View Details
4 suppliers