TE Connectivity Chip Resistor - Surface Mount RLP73N2BR051FTDF

Description
51 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
51 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A109638CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109638CT-ND
Chip Resistor - Surface Mount A109638CT-ND
51 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

51 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109638TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109638TR-ND
Chip Resistor - Surface Mount A109638TR-ND
51 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

51 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109638DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109638DKR-ND
Chip Resistor - Surface Mount A109638DKR-ND
51 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

51 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
RES 0.051 OHM 1/2W 1% 1206 - RLP73N2BR051FTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.051 OHM 1/2W 1% 1206
RLP73N2BR051FTDF
RES 0.051 OHM 1/2W 1% 1206 RLP73N2BR051FTDF
RES 0.051ohm 1/2W 1% 1206

RES 0.051ohm 1/2W 1% 1206

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number A109638CT-ND RLP73N2BR051FTDF
Product Name Chip Resistor - Surface Mount RES 0.051 OHM 1/2W 1% 1206
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206
Resistance Range 0.0510 ohms 0.0510 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers