TE Connectivity RES 0.47 OHM 1/4W 5% 0805 RLP73N2AR47JTD

Description
RES 0.47ohm 1/4W 5% 0805
Request a Quote Datasheet
Description
RES 0.47ohm 1/4W 5% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.47 OHM 1/4W 5% 0805 - RLP73N2AR47JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.47 OHM 1/4W 5% 0805
RLP73N2AR47JTD
RES 0.47 OHM 1/4W 5% 0805 RLP73N2AR47JTD
RES 0.47ohm 1/4W 5% 0805

RES 0.47ohm 1/4W 5% 0805

Supplier's Site
Chip Resistor - Surface Mount - A109809TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109809TR-ND
Chip Resistor - Surface Mount A109809TR-ND
470 mOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

470 mOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109809DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109809DKR-ND
Chip Resistor - Surface Mount A109809DKR-ND
470 mOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

470 mOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109809CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109809CT-ND
Chip Resistor - Surface Mount A109809CT-ND
470 mOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

470 mOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RLP73N2AR47JTD - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RLP73N2AR47JTD
Resistors - Chip Resistor - Surface Mount RLP73N2AR47JTD
RES 0.47 OHM 5% 1/4W 0805

RES 0.47 OHM 5% 1/4W 0805

Supplier's Site
Smd Current Sense Resistors, Rl73 Series, 0.47 Ohm, 250 Mw, 5%, 0805 [2012 Metric] Rohs Compliant Te Connectivity - 24W6782 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Rl73 Series, 0.47 Ohm, 250 Mw, 5%, 0805 [2012 Metric] Rohs Compliant Te Connectivity
24W6782
Smd Current Sense Resistors, Rl73 Series, 0.47 Ohm, 250 Mw, 5%, 0805 [2012 Metric] Rohs Compliant Te Connectivity 24W6782
SMD Current Sense Resistors, RL73 Series, 0.47 ohm, 250 mW, - 5%, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, RL73 Series, 0.47 ohm, 250 mW, - 5%, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R47, 5%, 250 Mw; Resistance Te Connectivity - 15AC8566 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R47, 5%, 250 Mw; Resistance Te Connectivity
15AC8566
Current Sense Res, 0R47, 5%, 250 Mw; Resistance Te Connectivity 15AC8566
CURRENT SENSE RES, 0R47, 5%, 250 MW; Resistance:0.47ohm; Product Range:RL73 Series; Resistor Case Style:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R47, 5%, 250 MW; Resistance:0.47ohm; Product Range:RL73 Series; Resistor Case Style:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number RLP73N2AR47JTD A109809TR-ND RLP73N2AR47JTD 24W6782 15AC8566
Product Name RES 0.47 OHM 1/4W 5% 0805 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Smd Current Sense Resistors, Rl73 Series, 0.47 Ohm, 250 Mw, 5%, 0805 [2012 Metric] Rohs Compliant Te Connectivity Current Sense Res, 0R47, 5%, 250 Mw; Resistance Te Connectivity
Mounting / Packaging 0805 0805; 0805 0805; 0805 (2012 Metric) 0805 0805
Resistance Range 0.4700 ohms 0.4700 ohms 0.4700 ohms 0.4700 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details