TE Connectivity
RES 0.43 OHM 1/4W 5% 0805
RLP73N2AR43JTD
Description
RES 0.43ohm 1/4W 5% 0805
Request a Quote
Email Supplier
Description
RES 0.43ohm 1/4W 5% 0805
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
RLP73N2AR43JTD |
|
Product Name
|
RES 0.43 OHM 1/4W 5% 0805 |
|
Mounting / Packaging
|
0805
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
Mounting / Packaging
ThroughHole
Resistance Range
2200 ohms
Tolerance
5 +/- %
View Details